D2TO 35 C 274U 1% TU50 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 716-D2TO035C274R0FTE3-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK |
| Tolerance | 1 +/- % |