Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO035C20R00FRE3

Description
20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-D2TO035C20R00FRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C20R00FRE3TR-ND
Chip Resistor - Surface Mount 716-D2TO035C20R00FRE3TR-ND
20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-D2TO035C20R00FRE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C20R00FRE3DKR-ND
Chip Resistor - Surface Mount 716-D2TO035C20R00FRE3DKR-ND
RES SMD 20 OHM 1% 35W TO263

RES SMD 20 OHM 1% 35W TO263

Buy Now Datasheet
Chip Resistor - Surface Mount - 716-D2TO035C20R00FRE3CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C20R00FRE3CT-ND
Chip Resistor - Surface Mount 716-D2TO035C20R00FRE3CT-ND
RES SMD 20 OHM 1% 35W TO263

RES SMD 20 OHM 1% 35W TO263

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 716-D2TO035C20R00FRE3TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details