Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO035C1R600FRE3

Description
Chip Resistor
Request a Quote Datasheet
Description
Chip Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 716-D2TO035C1R600FRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C1R600FRE3TR-ND
Chip Resistor - Surface Mount 716-D2TO035C1R600FRE3TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO035C1R600FRE3 - 916652-D2TO035C1R600FRE3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D2TO035C1R600FRE3
916652-D2TO035C1R600FRE3
Chip Resistor - Surface Mount - D2TO035C1R600FRE3 916652-D2TO035C1R600FRE3
Manufacturer: Vishay Win Source Part Number: 916652-D2TO035C1R600 FRE3 Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 916652-D2TO035C1R600FRE3
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.29.0000

Buy Now
SMD Resistor - 52-D2TO035C1R600FRE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES SMD TO263 Product overview: D2TO035C1R600FRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C1R600FRE3 can be used for catalog matching and distributor lookup.

RES SMD TO263 Product overview: D2TO035C1R600FRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C1R600FRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 716-D2TO035C1R600FRE3TR-ND 916652-D2TO035C1R600FRE3 52-D2TO035C1R600FRE3
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - D2TO035C1R600FRE3 SMD Resistor
Configuration Single Resistor
Category / Application General Use
Power Rating 35 watts
Technology / Construction Thick Film
Resistance Range 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details