Vishay Precision Group Automotive SMD 1 Ohm 35W Resistor D2TO035C1R000FTE3

Description
Res Thick Film 1 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C1R000FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C1R000FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 1 Ohm 35W Resistor - 52-D2TO035C1R000FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 1 Ohm 35W Resistor
52-D2TO035C1R000FTE3
Automotive SMD 1 Ohm 35W Resistor 52-D2TO035C1R000FTE3
Res Thick Film 1 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C1R000FTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 1 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C1R000FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 1 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C1R000FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D2TO-1.00A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-1.00A-ND
Chip Resistor - Surface Mount D2TO-1.00A-ND
1 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

1 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 1R, 1%, 35W, To-263; Resistance Vishay - 41P8474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 1%, 35W, To-263; Resistance Vishay
41P8474
Res, Thick Film, 1R, 1%, 35W, To-263; Resistance Vishay 41P8474
RES, THICK FILM, 1R, 1%, 35W, TO-263; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 1R, 1%, 35W, TO-263; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-D2TO035C1R000FTE3 D2TO-1.00A-ND 41P8474
Product Name Automotive SMD 1 Ohm 35W Resistor Chip Resistor - Surface Mount Res, Thick Film, 1R, 1%, 35W, To-263; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263 TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 35 watts 35 watts 35 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers