Vishay Intertechnology, Inc. SMD Resistor D2TO035C130R0JRE3

Description
RES SMD TO263 Product overview: D2TO035C130R0JRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C130R0JRE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD TO263 Product overview: D2TO035C130R0JRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C130R0JRE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-D2TO035C130R0JRE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES SMD TO263 Product overview: D2TO035C130R0JRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C130R0JRE3 can be used for catalog matching and distributor lookup.

RES SMD TO263 Product overview: D2TO035C130R0JRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C130R0JRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D2TO035C130R0JRE3 - 868012-D2TO035C130R0JRE3 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - D2TO035C130R0JRE3
868012-D2TO035C130R0JRE3
Chip Resistor - Surface Mount - D2TO035C130R0JRE3 868012-D2TO035C130R0JRE3
Manufacturer: Vishay Win Source Part Number: 868012-D2TO035C130R0 JRE3 Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8533.29.0000

Manufacturer: Vishay
Win Source Part Number: 868012-D2TO035C130R0JRE3
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8533.29.0000

Buy Now
Chip Resistor - Surface Mount - 716-D2TO035C130R0JRE3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO035C130R0JRE3TR-ND
Chip Resistor - Surface Mount 716-D2TO035C130R0JRE3TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-D2TO035C130R0JRE3 868012-D2TO035C130R0JRE3 716-D2TO035C130R0JRE3TR-ND
Product Name SMD Resistor Chip Resistor - Surface Mount - D2TO035C130R0JRE3 Chip Resistor - Surface Mount
Technology / Construction Thick Film
Resistance Range 130 ohms
Tolerance 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers