Res Thick Film 10 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C10R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C10R00FTE3
10 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
RES SMD 10 OHM 1% 35W TO263
RES, THICK FILM, 10R, 1%, 35W, TO-263; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO35 Series RoHS Compliant: Yes
RES SMD 10 OHM 1% 35W TO263
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 52-D2TO035C10R00FTE3 | D2TO-10.0A-ND | D2TO035C10R00FTE3 | 41P8476 | D2TO035C10R00FTE3 |
| Product Name | Automotive SMD 10 Ohm 35W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 10R, 1%, 35W, To-263; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-263 | TO-263-3, D2PAK | TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 35 watts | 35 watts | 35 watts | 35 watts | 35 watts |