Vishay Precision Group Chip Resistor - Surface Mount D2TO035C100R0FTE3

Description
100 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO-100A-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO-100A-ND
Chip Resistor - Surface Mount D2TO-100A-ND
100 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±1% 35W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Automotive SMD 100 Ohm 35W Resistor - 52-D2TO035C100R0FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100 Ohm 35W Resistor
52-D2TO035C100R0FTE3
Automotive SMD 100 Ohm 35W Resistor 52-D2TO035C100R0FTE3
Res Thick Film 100 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C100R0FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C100R0FTE3 can be used for catalog matching and distributor lookup.

Res Thick Film 100 Ohm 1% 35W ±150ppm/°C TO-263 Gull Wing SMD Tube Automotive AEC-Q200 Product overview: D2TO035C100R0FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100 Ohm, 35W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 100 Ohm, 35W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO035C100R0FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 35W, To-263; Resistance Vishay - 41P8478 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 35W, To-263; Resistance Vishay
41P8478
Res, Thick Film, 100R, 1%, 35W, To-263; Resistance Vishay 41P8478
RES, THICK FILM, 100R, 1%, 35W, TO-263; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 35W, TO-263; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:35W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D2TO-100A-ND 52-D2TO035C100R0FTE3 41P8478
Product Name Chip Resistor - Surface Mount Automotive SMD 100 Ohm 35W Resistor Res, Thick Film, 100R, 1%, 35W, To-263; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 TO-263 (D2PAK)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers