Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020CR6800FRE3

Description
680 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020CR6800FRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020CR6800FRE3-ND
Chip Resistor - Surface Mount D2TO020CR6800FRE3-ND
680 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

680 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Singapore, Singapore
0.68 OHM 20W Resistor
52-D2TO020CR6800FRE3
0.68 OHM 20W Resistor 52-D2TO020CR6800FRE3
RES 0.68 OHM 1% 20W TO263 Product overview: D2TO020CR6800FRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020CR6800FRE3 can be used for catalog matching and distributor lookup.

RES 0.68 OHM 1% 20W TO263 Product overview: D2TO020CR6800FRE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020CR6800FRE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 680 MOHM 1% 20W TO263 - 875-D2TO020CR6800FRE3 - Utmel Electronic Limited
Hong Kong, China
RES SMD 680 MOHM 1% 20W TO263
875-D2TO020CR6800FRE3
RES SMD 680 MOHM 1% 20W TO263 875-D2TO020CR6800FRE3
RES SMD 680 MOHM 1% 20W TO263

RES SMD 680 MOHM 1% 20W TO263

Supplier's Site
Chip Resistor - Surface Mount - D2TO020CR6800FRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020CR6800FRE3
Chip Resistor - Surface Mount D2TO020CR6800FRE3
RES 0.68 OHM 1% 20W TO263

RES 0.68 OHM 1% 20W TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number D2TO020CR6800FRE3-ND 52-D2TO020CR6800FRE3 875-D2TO020CR6800FRE3 D2TO020CR6800FRE3
Product Name Chip Resistor - Surface Mount 0.68 OHM 20W Resistor RES SMD 680 MOHM 1% 20W TO263 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tab Terminals
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573135 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details