Vishay Intertechnology, Inc. SMD Resistor D2TO020CR2000FTE3

Description
RES SMD TO263 Product overview: D2TO020CR2000FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020CR2000FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD TO263 Product overview: D2TO020CR2000FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020CR2000FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-D2TO020CR2000FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES SMD TO263 Product overview: D2TO020CR2000FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020CR2000FTE3 can be used for catalog matching and distributor lookup.

RES SMD TO263 Product overview: D2TO020CR2000FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020CR2000FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1000168-D2TO020CR2000FTE3
Resistors - Chip Resistor - Surface Mount 1000168-D2TO020CR2000FTE3
Win Source Part Number: 1000168-D2TO020CR200 0FTE3 Category: Resistors>Chip Resistor - Surface Mount Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Sfernice Other Names: 716-D2TO020CR2000FTE 3

Win Source Part Number: 1000168-D2TO020CR2000FTE3
Category: Resistors>Chip Resistor - Surface Mount
Series: *
Package: Tube
Standard Package: 50
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Sfernice
Other Names: 716-D2TO020CR2000FTE3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-D2TO020CR2000FTE3 1000168-D2TO020CR2000FTE3
Product Name SMD Resistor Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film
Resistance Range 0.2000 ohms
Tolerance 1 +/- %
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details