Vishay Precision Group Chip Resistor - Surface Mount D2TO020CR0220FTE3

Description
22 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
22 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020CR0220FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020CR0220FTE3-ND
Chip Resistor - Surface Mount D2TO020CR0220FTE3-ND
22 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

22 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO020CR0220FTE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020CR0220FTE3
Chip Resistor - Surface Mount D2TO020CR0220FTE3
RES 0.022 OHM 1% 20W TO263

RES 0.022 OHM 1% 20W TO263

Supplier's Site Datasheet
Thick Film Resistor, 0.022 Ohm, 20W, 1%; Resistance Vishay - 66M9493 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.022 Ohm, 20W, 1%; Resistance Vishay
66M9493
Thick Film Resistor, 0.022 Ohm, 20W, 1%; Resistance Vishay 66M9493
THICK FILM RESISTOR, 0.022 OHM, 20W, 1%; Resistance:0.022ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

THICK FILM RESISTOR, 0.022 OHM, 20W, 1%; Resistance:0.022ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number D2TO020CR0220FTE3-ND D2TO020CR0220FTE3 66M9493
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 0.022 Ohm, 20W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details