Vishay Precision Group Chip Resistor - Surface Mount D2TO020CR0100FTE3

Description
10 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020CR0100FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020CR0100FTE3-ND
Chip Resistor - Surface Mount D2TO020CR0100FTE3-ND
10 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

10 mOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6842683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6842683
Surface Mount Resistors 6842683
Vishay D2TO020CR0100FTE3

Vishay D2TO020CR0100FTE3

Supplier's Site
Surface Mount Resistors - 6842683P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6842683P
Surface Mount Resistors 6842683P
Vishay D2TO020CR0100FTE3

Vishay D2TO020CR0100FTE3

Supplier's Site
Surface Mount Resistors - 1680011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1680011
Surface Mount Resistors 1680011
Vishay D2TO020CR0100FTE3

Vishay D2TO020CR0100FTE3

Supplier's Site
Res, Thick Film, 0R01, 1%, 20W, To-263; Resistance Vishay - 66M9490 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R01, 1%, 20W, To-263; Resistance Vishay
66M9490
Res, Thick Film, 0R01, 1%, 20W, To-263; Resistance Vishay 66M9490
RES, THICK FILM, 0R01, 1%, 20W, TO-263; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 0R01, 1%, 20W, TO-263; Resistance:0.01ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number D2TO020CR0100FTE3-ND 6842683 6842683P 1680011 66M9490
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 0R01, 1%, 20W, To-263; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Metal film Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK Surface Mount Technology (SMT / SMD); To-263 Surface Mount Technology (SMT / SMD); TO-263 Surface Mount Technology (SMT / SMD); To-263 TO-263 (D2PAK)
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details