Vishay Precision Group SMD 4.7 OHM 20W Resistor D2TO020C4R700FTE3

Description
RES SMD 4.7 OHM 1% 20W TO263 Product overview: D2TO020C4R700FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C4R700FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.7 OHM 1% 20W TO263 Product overview: D2TO020C4R700FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C4R700FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7 OHM 20W Resistor
52-D2TO020C4R700FTE3
SMD 4.7 OHM 20W Resistor 52-D2TO020C4R700FTE3
RES SMD 4.7 OHM 1% 20W TO263 Product overview: D2TO020C4R700FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C4R700FTE3 can be used for catalog matching and distributor lookup.

RES SMD 4.7 OHM 1% 20W TO263 Product overview: D2TO020C4R700FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.7 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C4R700FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 716-D2TO020C4R700FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
716-D2TO020C4R700FTE3-ND
Chip Resistor - Surface Mount 716-D2TO020C4R700FTE3-ND
4.7 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

4.7 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 4R7, 1%, 20W, To-263; Resistance Vishay - 66M9519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4R7, 1%, 20W, To-263; Resistance Vishay
66M9519
Res, Thick Film, 4R7, 1%, 20W, To-263; Resistance Vishay 66M9519
RES, THICK FILM, 4R7, 1%, 20W, TO-263; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 4R7, 1%, 20W, TO-263; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-D2TO020C4R700FTE3 716-D2TO020C4R700FTE3-ND 66M9519
Product Name SMD 4.7 OHM 20W Resistor Chip Resistor - Surface Mount Res, Thick Film, 4R7, 1%, 20W, To-263; Resistance Vishay
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers