Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C3R000FRE3

Description
3 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
3 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C3R000FRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C3R000FRE3-ND
Chip Resistor - Surface Mount D2TO020C3R000FRE3-ND
3 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

3 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO020C3R000FRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C3R000FRE3
Chip Resistor - Surface Mount D2TO020C3R000FRE3
RES SMD 3 OHM 1% 20W TO263 D2PAK

RES SMD 3 OHM 1% 20W TO263 D2PAK

Supplier's Site Datasheet
D2To 20 C 3U 1% R500 E3 / Reel Vishay - 40P4148 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 3U 1% R500 E3 / Reel Vishay
40P4148
D2To 20 C 3U 1% R500 E3 / Reel Vishay 40P4148
D2TO 20 C 3U 1% R500 e3 / Reel

D2TO 20 C 3U 1% R500 e3 / Reel

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number D2TO020C3R000FRE3-ND D2TO020C3R000FRE3 40P4148
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D2To 20 C 3U 1% R500 E3 / Reel Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers