Vishay Intertechnology, Inc. PWR RES,30 KOHM,1%,T/R,HAZMAT D2TO020C30R00FRE3

Description
PWR RES,30 KOHM,1%,T/R,HAZMAT
Request a Quote Datasheet
Description
PWR RES,30 KOHM,1%,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWR RES,30 KOHM,1%,T/R,HAZMAT - D2TO020C30R00FRE3 - ASAP Semiconductor LLC
Anaheim, CA, United States
PWR RES,30 KOHM,1%,T/R,HAZMAT
D2TO020C30R00FRE3
PWR RES,30 KOHM,1%,T/R,HAZMAT D2TO020C30R00FRE3
PWR RES,30 KOHM,1%,T/R,HAZMAT

PWR RES,30 KOHM,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - D2TO020C30R00FRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C30R00FRE3-ND
Chip Resistor - Surface Mount D2TO020C30R00FRE3-ND
30 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

30 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO020C30R00FRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C30R00FRE3
Chip Resistor - Surface Mount D2TO020C30R00FRE3
RES SMD 30 OHM 1% 20W TO263

RES SMD 30 OHM 1% 20W TO263

Supplier's Site Datasheet
D2To 20 C 30U 1% R500 E3 / Reel Vishay - 40P4149 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 30U 1% R500 E3 / Reel Vishay
40P4149
D2To 20 C 30U 1% R500 E3 / Reel Vishay 40P4149
D2TO 20 C 30U 1% R500 e3 / Reel

D2TO 20 C 30U 1% R500 e3 / Reel

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number D2TO020C30R00FRE3 D2TO020C30R00FRE3-ND D2TO020C30R00FRE3 40P4149
Product Name PWR RES,30 KOHM,1%,T/R,HAZMAT Chip Resistor - Surface Mount Chip Resistor - Surface Mount D2To 20 C 30U 1% R500 E3 / Reel Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers