Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C2R000FRE3

Description
2 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C2R000FRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C2R000FRE3-ND
Chip Resistor - Surface Mount D2TO020C2R000FRE3-ND
2 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

2 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO020C2R000FRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C2R000FRE3
Chip Resistor - Surface Mount D2TO020C2R000FRE3
RES SMD 2 OHM 1% 20W TO263 D2PAK

RES SMD 2 OHM 1% 20W TO263 D2PAK

Supplier's Site Datasheet
D2To 20 C 2U 1% R500 E3 / Reel Vishay - 66M9511 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 2U 1% R500 E3 / Reel Vishay
66M9511
D2To 20 C 2U 1% R500 E3 / Reel Vishay 66M9511
D2TO 20 C 2U 1% R500 e3 / Reel

D2TO 20 C 2U 1% R500 e3 / Reel

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number D2TO020C2R000FRE3-ND D2TO020C2R000FRE3 66M9511
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D2To 20 C 2U 1% R500 E3 / Reel Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details