Vishay Precision Group Chip Resistor - Surface Mount D2TO020C22R00FTE3

Description
22 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C22R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C22R00FTE3-ND
Chip Resistor - Surface Mount D2TO020C22R00FTE3-ND
22 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

22 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
SMD 22 Ohm 20W Resistor - 52-D2TO020C22R00FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 20W Resistor
52-D2TO020C22R00FTE3
SMD 22 Ohm 20W Resistor 52-D2TO020C22R00FTE3
22 Ohm 1% 20W Thick Film Chip Resistor TO-263 SMD Product overview: D2TO020C22R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C22R00FTE3 can be used for catalog matching and distributor lookup.

22 Ohm 1% 20W Thick Film Chip Resistor TO-263 SMD Product overview: D2TO020C22R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C22R00FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - D2TO020C22R00FTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
D2TO020C22R00FTE3
Resistors - Chip Resistor - Surface Mount D2TO020C22R00FTE3
RES SMD 22 OHM 1% 20W TO263

RES SMD 22 OHM 1% 20W TO263

Supplier's Site
Thick Film Resistor, 22 Ohm, 20W, 1%; Resistance Vishay - 66M9514 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22 Ohm, 20W, 1%; Resistance Vishay
66M9514
Thick Film Resistor, 22 Ohm, 20W, 1%; Resistance Vishay 66M9514
THICK FILM RESISTOR, 22 OHM, 20W, 1%; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

THICK FILM RESISTOR, 22 OHM, 20W, 1%; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number D2TO020C22R00FTE3-ND 52-D2TO020C22R00FTE3 D2TO020C22R00FTE3 66M9514
Product Name Chip Resistor - Surface Mount SMD 22 Ohm 20W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 22 Ohm, 20W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 (D2PAK)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers