Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C1R500FRE3

Description
1.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C1R500FRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C1R500FRE3-ND
Chip Resistor - Surface Mount D2TO020C1R500FRE3-ND
1.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

1.5 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
D2To 20 C 1U5 1% R500 E3 / Reel Vishay - 40P4144 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 1U5 1% R500 E3 / Reel Vishay
40P4144
D2To 20 C 1U5 1% R500 E3 / Reel Vishay 40P4144
D2TO 20 C 1U5 1% R500 e3 / Reel

D2TO 20 C 1U5 1% R500 e3 / Reel

Supplier's Site
Chip Resistor - Surface Mount - D2TO020C1R500FRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C1R500FRE3
Chip Resistor - Surface Mount D2TO020C1R500FRE3
RES SMD 1.5 OHM 1% 20W TO263

RES SMD 1.5 OHM 1% 20W TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D2TO020C1R500FRE3-ND 40P4144 D2TO020C1R500FRE3
Product Name Chip Resistor - Surface Mount D2To 20 C 1U5 1% R500 E3 / Reel Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details