Vishay Intertechnology, Inc. SMD 15 OHM 20W Resistor D2TO020C15R00FTE3

Description
RES SMD 15 OHM 1% 20W TO263 Product overview: D2TO020C15R00FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C15R00FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15 OHM 1% 20W TO263 Product overview: D2TO020C15R00FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C15R00FTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15 OHM 20W Resistor
52-D2TO020C15R00FTE3
SMD 15 OHM 20W Resistor 52-D2TO020C15R00FTE3
RES SMD 15 OHM 1% 20W TO263 Product overview: D2TO020C15R00FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C15R00FTE3 can be used for catalog matching and distributor lookup.

RES SMD 15 OHM 1% 20W TO263 Product overview: D2TO020C15R00FTE3 from Vishay / Sfernice is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C15R00FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - D2TO020C15R00FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C15R00FTE3-ND
Chip Resistor - Surface Mount D2TO020C15R00FTE3-ND
15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

15 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - D2TO020C15R00FTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
D2TO020C15R00FTE3
Resistors - Chip Resistor - Surface Mount D2TO020C15R00FTE3
RES SMD 15 OHM 1% 20W TO263

RES SMD 15 OHM 1% 20W TO263

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-D2TO020C15R00FTE3 D2TO020C15R00FTE3-ND D2TO020C15R00FTE3
Product Name SMD 15 OHM 20W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Resistance Range 15 ohms 15 ohms 15 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567557 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0043 ohms
View Details