Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C12000FTE3

Description
1.2 kOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C12000FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C12000FTE3-ND
Chip Resistor - Surface Mount D2TO020C12000FTE3-ND
1.2 kOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

1.2 kOhms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
D2To 20 C 1K2 1% Tu50 E3 / Tube Vishay - 66M9506 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 1K2 1% Tu50 E3 / Tube Vishay
66M9506
D2To 20 C 1K2 1% Tu50 E3 / Tube Vishay 66M9506
D2TO 20 C 1K2 1% TU50 e3 / TUBE

D2TO 20 C 1K2 1% TU50 e3 / TUBE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D2TO020C12000FTE3-ND 66M9506
Product Name Chip Resistor - Surface Mount D2To 20 C 1K2 1% Tu50 E3 / Tube Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details