Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C10R00KRE3

Description
10 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C10R00KRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C10R00KRE3-ND
Chip Resistor - Surface Mount D2TO020C10R00KRE3-ND
10 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
D2To 20 C 10U 10% R500 E3 / Reel Vishay - 66M9501 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 10U 10% R500 E3 / Reel Vishay
66M9501
D2To 20 C 10U 10% R500 E3 / Reel Vishay 66M9501
D2TO 20 C 10U 10% R500 e3 / Reel

D2TO 20 C 10U 10% R500 e3 / Reel

Supplier's Site
Chip Resistor - Surface Mount - D2TO020C10R00KRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C10R00KRE3
Chip Resistor - Surface Mount D2TO020C10R00KRE3
RES SMD 10 OHM 10% 20W TO263

RES SMD 10 OHM 10% 20W TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D2TO020C10R00KRE3-ND 66M9501 D2TO020C10R00KRE3
Product Name Chip Resistor - Surface Mount D2To 20 C 10U 10% R500 E3 / Reel Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details