Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C10R00JRE3

Description
10 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
10 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C10R00JRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C10R00JRE3-ND
Chip Resistor - Surface Mount D2TO020C10R00JRE3-ND
10 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

10 Ohms ±5% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO020C10R00JRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C10R00JRE3
Chip Resistor - Surface Mount D2TO020C10R00JRE3
RES SMD 10 OHM 5% 20W TO263

RES SMD 10 OHM 5% 20W TO263

Supplier's Site Datasheet
D2To 20 C 10U 5% R500 E3 / Reel Vishay - 40P4146 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 10U 5% R500 E3 / Reel Vishay
40P4146
D2To 20 C 10U 5% R500 E3 / Reel Vishay 40P4146
D2TO 20 C 10U 5% R500 e3 / Reel

D2TO 20 C 10U 5% R500 e3 / Reel

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number D2TO020C10R00JRE3-ND D2TO020C10R00JRE3 40P4146
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D2To 20 C 10U 5% R500 E3 / Reel Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers