10 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
20W 10R 1% Thick Film Chip Resistor, TO-263-3, 250V Product overview: D2TO020C10R00FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, 250V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C10R00FTE3
RES, THICK FILM, 10R, 1%, 20W, TO-263; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes
RES SMD 10 OHM 1% 20W TO263
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | D2TO020C10R00FTE3-ND | 52-D2TO020C10R00FTE3 | 66M9500 | D2TO020C10R00FTE3 |
| Product Name | Chip Resistor - Surface Mount | 20W 250V Resistor | Res, Thick Film, 10R, 1%, 20W, To-263; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK | TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms |