Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D2TO020C100R0KRE3

Description
100 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C100R0KRE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C100R0KRE3-ND
Chip Resistor - Surface Mount D2TO020C100R0KRE3-ND
100 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±10% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D2TO020C100R0KRE3 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D2TO020C100R0KRE3
Chip Resistor - Surface Mount D2TO020C100R0KRE3
RES SMD 100 OHM 10% 20W TO263

RES SMD 100 OHM 10% 20W TO263

Supplier's Site Datasheet
D2To 20 C 100U 10% R500 E3 / Reel Vishay - 66M9503 - Newark, An Avnet Company
Chicago, IL, United States
D2To 20 C 100U 10% R500 E3 / Reel Vishay
66M9503
D2To 20 C 100U 10% R500 E3 / Reel Vishay 66M9503
D2TO 20 C 100U 10% R500 e3 / Reel

D2TO 20 C 100U 10% R500 e3 / Reel

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number D2TO020C100R0KRE3-ND D2TO020C100R0KRE3 66M9503
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D2To 20 C 100U 10% R500 E3 / Reel Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details