Vishay Precision Group Chip Resistor - Surface Mount D2TO020C100R0FTE3

Description
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - D2TO020C100R0FTE3-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
D2TO020C100R0FTE3-ND
Chip Resistor - Surface Mount D2TO020C100R0FTE3-ND
100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

100 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Automotive AEC-Q200, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
SMD 100 Ohm 20 W Resistor - 52-D2TO020C100R0FTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100 Ohm 20 W Resistor
52-D2TO020C100R0FTE3
SMD 100 Ohm 20 W Resistor 52-D2TO020C100R0FTE3
SMD Chip Resistor, 100 Ohm, ± 1%, 20 W, Thick Film, Power Product overview: D2TO020C100R0FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 20 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 20 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C100R0FTE3 can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 100 Ohm, ± 1%, 20 W, Thick Film, Power Product overview: D2TO020C100R0FTE3 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100 Ohm, 20 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 20 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-D2TO020C100R0FTE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 20W, To-263; Resistance Vishay - 66M9502 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 20W, To-263; Resistance Vishay
66M9502
Res, Thick Film, 100R, 1%, 20W, To-263; Resistance Vishay 66M9502
RES, THICK FILM, 100R, 1%, 20W, TO-263; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 20W, TO-263; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:20W; Resistor Case / Package:TO-263 (D2PAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:D2TO20 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D2TO020C100R0FTE3-ND 52-D2TO020C100R0FTE3 66M9502
Product Name Chip Resistor - Surface Mount SMD 100 Ohm 20 W Resistor Res, Thick Film, 100R, 1%, 20W, To-263; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK TO-263 (D2PAK)
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details