Vishay Precision Group Ceramic Capacitors D272Z20Z5UH6UL2R

Description
2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272Z20Z5UH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272Z20Z5UH6UL2R-ND
Ceramic Capacitors D272Z20Z5UH6UL2R-ND
2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D272Z20Z5UH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272Z20Z5UH6UL2R
Capacitors - Ceramic Capacitors D272Z20Z5UH6UL2R
CAP CER 2700PF 100V Z5U RADIAL

CAP CER 2700PF 100V Z5U RADIAL

Supplier's Site
D 100V 2,7Nf -20/% Z5U Ammo E3 Vishay - 91K8390 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf -20/% Z5U Ammo E3 Vishay
91K8390
D 100V 2,7Nf -20/% Z5U Ammo E3 Vishay 91K8390
D 100V 2,7NF -20/% Z5U AMMO E3

D 100V 2,7NF -20/% Z5U AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D272Z20Z5UH6UL2R-ND D272Z20Z5UH6UL2R 91K8390
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,7Nf -20/% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers