Vishay Precision Group Ceramic Capacitors D272Z20Z5UH65J5R

Description
2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272Z20Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272Z20Z5UH65J5R-ND
Ceramic Capacitors D272Z20Z5UH65J5R-ND
2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

2700pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 2,7Nf -20/% Z5U Bulk E3 Vishay - 91K8393 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf -20/% Z5U Bulk E3 Vishay
91K8393
D 100V 2,7Nf -20/% Z5U Bulk E3 Vishay 91K8393
D 100V 2,7NF -20/% Z5U BULK E3

D 100V 2,7NF -20/% Z5U BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D272Z20Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272Z20Z5UH65J5R
Capacitors - Ceramic Capacitors D272Z20Z5UH65J5R
CAP CER 2700PF 100V Z5U RADIAL

CAP CER 2700PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D272Z20Z5UH65J5R-ND 91K8393 D272Z20Z5UH65J5R
Product Name Ceramic Capacitors D 100V 2,7Nf -20/% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details