Vishay Precision Group Ceramic Capacitors D272Z20Y5VH6UL2R

Description
2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272Z20Y5VH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272Z20Y5VH6UL2R-ND
Ceramic Capacitors D272Z20Y5VH6UL2R-ND
2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
D 100V 2,7Nf -20/% Y5V Ammo E3 Vishay - 91K8382 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf -20/% Y5V Ammo E3 Vishay
91K8382
D 100V 2,7Nf -20/% Y5V Ammo E3 Vishay 91K8382
D 100V 2,7NF -20/% Y5V AMMO E3

D 100V 2,7NF -20/% Y5V AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D272Z20Y5VH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272Z20Y5VH6UL2R
Capacitors - Ceramic Capacitors D272Z20Y5VH6UL2R
CAP CER 2700PF 100V Y5V RADIAL

CAP CER 2700PF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D272Z20Y5VH6UL2R-ND 91K8382 D272Z20Y5VH6UL2R
Product Name Ceramic Capacitors D 100V 2,7Nf -20/% Y5V Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011341 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details