Vishay Precision Group Ceramic Capacitors D272Z20Y5VH63L2R

Description
2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272Z20Y5VH63L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272Z20Y5VH63L2R-ND
Ceramic Capacitors D272Z20Y5VH63L2R-ND
2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

2700pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D272Z20Y5VH63L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272Z20Y5VH63L2R
Capacitors - Ceramic Capacitors D272Z20Y5VH63L2R
CAP CER 2700PF 100V Y5V RADIAL

CAP CER 2700PF 100V Y5V RADIAL

Supplier's Site
D 100V 2,7Nf -20/% Y5V Bulk E3 Vishay - 91K8384 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf -20/% Y5V Bulk E3 Vishay
91K8384
D 100V 2,7Nf -20/% Y5V Bulk E3 Vishay 91K8384
D 100V 2,7NF -20/% Y5V BULK E3

D 100V 2,7NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D272Z20Y5VH63L2R-ND D272Z20Y5VH63L2R 91K8384
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,7Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N471J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details