2700pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
CAP CER 2700PF 100V Z5U RADIAL
D 100V 2,7nF ±20% Z5U AMMO e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D272M20Z5UH6UJ5R-ND | D272M20Z5UH6UJ5R | 91K8373 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 100V 2,7Nf ±20% Z5U Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |