Vishay Precision Group Ceramic Capacitors D272K33Y5PL65J5R

Description
2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272K33Y5PL65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272K33Y5PL65J5R-ND
Ceramic Capacitors D272K33Y5PL65J5R-ND
2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

2700pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D272K33Y5PL65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D272K33Y5PL65J5R
Ceramic Capacitors D272K33Y5PL65J5R
CAP CER 2700PF 500V Y5P RADIAL

CAP CER 2700PF 500V Y5P RADIAL

Supplier's Site
Capacitors - Ceramic Capacitors - D272K33Y5PL65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272K33Y5PL65J5R
Capacitors - Ceramic Capacitors D272K33Y5PL65J5R
CAP CER 2700PF 500V Y5P RADIAL

CAP CER 2700PF 500V Y5P RADIAL

Supplier's Site
D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay - 91K8370 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay
91K8370
D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay 91K8370
D 500V 2,7nF ±10% Y5P BULK e3

D 500V 2,7nF ±10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D272K33Y5PL65J5R-ND D272K33Y5PL65J5R D272K33Y5PL65J5R 91K8370
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 2,7Nf ±10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details