Vishay Precision Group Ceramic Capacitors D272K25Y5PH6UL2R

Description
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272K25Y5PH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272K25Y5PH6UL2R-ND
Ceramic Capacitors D272K25Y5PH6UL2R-ND
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D272K25Y5PH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272K25Y5PH6UL2R
Capacitors - Ceramic Capacitors D272K25Y5PH6UL2R
CAP CER 2700PF 100V Y5P RADIAL

CAP CER 2700PF 100V Y5P RADIAL

Supplier's Site
D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay - 91K8359 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay
91K8359
D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay 91K8359
D 100V 2,7nF ±10% Y5P AMMO e3

D 100V 2,7nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D272K25Y5PH6UL2R-ND D272K25Y5PH6UL2R 91K8359
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011573 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details