Vishay Precision Group Ceramic Capacitors D272K25Y5PH6UJ5R

Description
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272K25Y5PH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272K25Y5PH6UJ5R-ND
Ceramic Capacitors D272K25Y5PH6UJ5R-ND
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay - 91K8358 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay
91K8358
D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay 91K8358
D 100V 2,7nF ±10% Y5P AMMO e3

D 100V 2,7nF ±10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D272K25Y5PH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272K25Y5PH6UJ5R
Capacitors - Ceramic Capacitors D272K25Y5PH6UJ5R
CAP CER 2700PF 100V Y5P RADIAL

CAP CER 2700PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D272K25Y5PH6UJ5R-ND 91K8358 D272K25Y5PH6UJ5R
Product Name Ceramic Capacitors D 100V 2,7Nf ±10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details