Vishay Precision Group Ceramic Capacitors D272K25Y5PH6TJ5R

Description
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D272K25Y5PH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D272K25Y5PH6TJ5R-ND
Ceramic Capacitors D272K25Y5PH6TJ5R-ND
2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

2700pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D272K25Y5PH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D272K25Y5PH6TJ5R
Capacitors - Ceramic Capacitors D272K25Y5PH6TJ5R
CAP CER 2700PF 100V Y5P RADIAL

CAP CER 2700PF 100V Y5P RADIAL

Supplier's Site
D 100V 2,7Nf ±10% Y5P Reel E3 Vishay - 91K8356 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,7Nf ±10% Y5P Reel E3 Vishay
91K8356
D 100V 2,7Nf ±10% Y5P Reel E3 Vishay 91K8356
D 100V 2,7nF ±10% Y5P REEL e3

D 100V 2,7nF ±10% Y5P REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D272K25Y5PH6TJ5R-ND D272K25Y5PH6TJ5R 91K8356
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,7Nf ±10% Y5P Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers