Vishay Intertechnology, Inc. Ceramic Capacitors D271J47U2JH6UJ5R

Description
270pF ±5% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
270pF ±5% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D271J47U2JH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271J47U2JH6UJ5R-ND
Ceramic Capacitors D271J47U2JH6UJ5R-ND
270pF ±5% 100V Ceramic Capacitor U2J Radial, Disc

270pF ±5% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 270Pf ±5% U2J Ammo E3 Vishay - 91K8341 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 270Pf ±5% U2J Ammo E3 Vishay
91K8341
D 100V 270Pf ±5% U2J Ammo E3 Vishay 91K8341
D 100V 270pF ±5% U2J AMMO e3

D 100V 270pF ±5% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D271J47U2JH6UJ5R-ND 91K8341
Product Name Ceramic Capacitors D 100V 270Pf ±5% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details