Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors D271J39SL0L6TJ5R

Description
Win Source Part Number: 1126659-D271J39SL0L6 TJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1126659-D271J39SL0L6 TJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1126659-D271J39SL0L6TJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1126659-D271J39SL0L6TJ5R
Capacitors - Ceramic Capacitors 1126659-D271J39SL0L6TJ5R
Win Source Part Number: 1126659-D271J39SL0L6 TJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Capacitance: 270 pF Tolerance: ±5% Voltage - Rated: 500V Temperature Coefficient: SL Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1126659-D271J39SL0L6TJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 270 pF
Tolerance: ±5%
Voltage - Rated: 500V
Temperature Coefficient: SL
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Ceramic Capacitors - D271J39SL0L6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271J39SL0L6TJ5R-ND
Ceramic Capacitors D271J39SL0L6TJ5R-ND
270pF ±5% 500V Ceramic Capacitor SL Radial, Disc

270pF ±5% 500V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Singapore, Singapore
270PF 500V Capacitor
60-D271J39SL0L6TJ5R
270PF 500V Capacitor 60-D271J39SL0L6TJ5R
CAP CER 270PF 500V SL RADIAL Product overview: D271J39SL0L6TJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D271J39SL0L6TJ5R can be used for catalog matching and distributor lookup.

CAP CER 270PF 500V SL RADIAL Product overview: D271J39SL0L6TJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D271J39SL0L6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D 500V 270Pf ±5% Sl0 Reel E3 Vishay - 21M7507 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 270Pf ±5% Sl0 Reel E3 Vishay
21M7507
D 500V 270Pf ±5% Sl0 Reel E3 Vishay 21M7507
D 500V 270pF ±5% SL0 REEL e3

D 500V 270pF ±5% SL0 REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D271J39SL0L6TJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D271J39SL0L6TJ5R
Capacitors - Ceramic Capacitors D271J39SL0L6TJ5R
CAP CER 270PF 500V SL RADIAL

CAP CER 270PF 500V SL RADIAL

Supplier's Site
Ceramic Capacitors - D271J39SL0L6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D271J39SL0L6TJ5R
Ceramic Capacitors D271J39SL0L6TJ5R
CAP CER 270PF 500V SL RADIAL

CAP CER 270PF 500V SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1126659-D271J39SL0L6TJ5R D271J39SL0L6TJ5R-ND 60-D271J39SL0L6TJ5R 21M7507 D271J39SL0L6TJ5R D271J39SL0L6TJ5R
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 270PF 500V Capacitor D 500V 270Pf ±5% Sl0 Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PMB252K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF510K-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details