Vishay Intertechnology, Inc. Ceramic Capacitors D271G39U2JH6TL2R

Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D271G39U2JH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271G39U2JH6TL2R-ND
Ceramic Capacitors D271G39U2JH6TL2R-ND
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 270Pf ±2% U2J Reel E3 Vishay - 91K8329 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 270Pf ±2% U2J Reel E3 Vishay
91K8329
D 100V 270Pf ±2% U2J Reel E3 Vishay 91K8329
D 100V 270pF ±2% U2J REEL e3

D 100V 270pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D271G39U2JH6TL2R-ND 91K8329
Product Name Ceramic Capacitors D 100V 270Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1208-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers