Vishay Intertechnology, Inc. Ceramic Capacitors D271G39U2JH6TJ5R

Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D271G39U2JH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271G39U2JH6TJ5R-ND
Ceramic Capacitors D271G39U2JH6TJ5R-ND
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 270Pf ±2% U2J Reel E3 Vishay - 91K8328 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 270Pf ±2% U2J Reel E3 Vishay
91K8328
D 100V 270Pf ±2% U2J Reel E3 Vishay 91K8328
D 100V 270pF ±2% U2J REEL e3

D 100V 270pF ±2% U2J REEL e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D271G39U2JH6TJ5R-ND 91K8328
Product Name Ceramic Capacitors D 100V 270Pf ±2% U2J Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers