Vishay Intertechnology, Inc. Ceramic Capacitors D271G39U2JH65J5R

Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D271G39U2JH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D271G39U2JH65J5R-ND
Ceramic Capacitors D271G39U2JH65J5R-ND
270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

270pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 270Pf ±2% U2J Bulk E3 Vishay - 91K8334 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 270Pf ±2% U2J Bulk E3 Vishay
91K8334
D 100V 270Pf ±2% U2J Bulk E3 Vishay 91K8334
D 100V 270pF ±2% U2J BULK e3

D 100V 270pF ±2% U2J BULK e3

Supplier's Site
Ceramic Capacitors - D271G39U2JH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D271G39U2JH65J5R
Ceramic Capacitors D271G39U2JH65J5R
CAP CER 270PF 100V U2J RADIAL

CAP CER 270PF 100V U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number D271G39U2JH65J5R-ND 91K8334 D271G39U2JH65J5R
Product Name Ceramic Capacitors D 100V 270Pf ±2% U2J Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details