27pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial, Disc
Manufacturer: Vishay
Win Source Part Number: 1166132-D270J25C0GL6
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
CAP CER 27PF 500V C0G/NP0 RADIAL Product overview: D270J25C0GL6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D270J25C0GL6UJ5R can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D270J25C0GL6UJ5R-ND | 1166132-D270J25C0GL6UJ5R | 60-D270J25C0GL6UJ5R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - D270J25C0GL6UJ5R | 27PF 500V Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |