Vishay Intertechnology, Inc. Ceramic Capacitors D270J20C0GH63L6R

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1430PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1430PH-ND
Ceramic Capacitors 1430PH-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D270J20C0GH63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D270J20C0GH63L6R
Ceramic Capacitors D270J20C0GH63L6R
CAP CER 27PF 100V NP0 RADIAL

CAP CER 27PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1430PH-ND D270J20C0GH63L6R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1275-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers