D 100V 22nF ± 20% Z5U BULK e3
CAP CER 0.022UF 100V Z5U RADIAL
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 91K8178 | D223M39Z5UH65J5R |
| Product Name | D 100V 22Nf ± 20% Z5U Bulk E3 Vishay | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Bulk | |
| Configuration / Form Factor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | |
| Applications | General Purpose |