Vishay Intertechnology, Inc. Ceramic Capacitors D222Z20Z5UH65J5R

Description
2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222Z20Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222Z20Z5UH65J5R-ND
Ceramic Capacitors D222Z20Z5UH65J5R-ND
2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

2200pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D222Z20Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222Z20Z5UH65J5R
Capacitors - Ceramic Capacitors D222Z20Z5UH65J5R
CAP CER 2200PF 100V Z5U RADIAL

CAP CER 2200PF 100V Z5U RADIAL

Supplier's Site
D 100V 2,2Nf -20/% Z5U Bulk E3 Vishay - 91K8164 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,2Nf -20/% Z5U Bulk E3 Vishay
91K8164
D 100V 2,2Nf -20/% Z5U Bulk E3 Vishay 91K8164
D 100V 2,2NF -20/% Z5U BULK E3

D 100V 2,2NF -20/% Z5U BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D222Z20Z5UH65J5R-ND D222Z20Z5UH65J5R 91K8164
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,2Nf -20/% Z5U Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers