Vishay Intertechnology, Inc. Ceramic Capacitors D222Z20Y5VH63J5R

Description
2200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
2200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222Z20Y5VH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222Z20Y5VH63J5R-ND
Ceramic Capacitors D222Z20Y5VH63J5R-ND
2200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

2200pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D222Z20Y5VH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222Z20Y5VH63J5R
Capacitors - Ceramic Capacitors D222Z20Y5VH63J5R
CAP CER 2200PF 100V Y5V RADIAL

CAP CER 2200PF 100V Y5V RADIAL

Supplier's Site
D 100V 2,2Nf -20/% Y5V Bulk E3 Vishay - 91K8154 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,2Nf -20/% Y5V Bulk E3 Vishay
91K8154
D 100V 2,2Nf -20/% Y5V Bulk E3 Vishay 91K8154
D 100V 2,2NF -20/% Y5V BULK E3

D 100V 2,2NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D222Z20Y5VH63J5R-ND D222Z20Y5VH63J5R 91K8154
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,2Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details