Vishay Intertechnology, Inc. Ceramic Capacitors D222M20Z5UH63J5R

Description
2200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222M20Z5UH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222M20Z5UH63J5R-ND
Ceramic Capacitors D222M20Z5UH63J5R-ND
2200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D222M20Z5UH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D222M20Z5UH63J5R
Ceramic Capacitors D222M20Z5UH63J5R
CAP CER 2200PF 100V Z5U RADIAL

CAP CER 2200PF 100V Z5U RADIAL

Supplier's Site Datasheet
D 100V 2,2Nf ±20% Z5U Bulk E3 Vishay - 91K8139 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,2Nf ±20% Z5U Bulk E3 Vishay
91K8139
D 100V 2,2Nf ±20% Z5U Bulk E3 Vishay 91K8139
D 100V 2,2nF ±20% Z5U BULK e3

D 100V 2,2nF ±20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D222M20Z5UH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222M20Z5UH63J5R
Capacitors - Ceramic Capacitors D222M20Z5UH63J5R
CAP CER 2200PF 100V Z5U RADIAL

CAP CER 2200PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D222M20Z5UH63J5R-ND D222M20Z5UH63J5R 91K8139 D222M20Z5UH63J5R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 2,2Nf ±20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details