Vishay Intertechnology, Inc. 2200PF 50V Capacitor D222M20Z5UF6UJ5R

Description
CAP CER 2200PF 50V Z5U RADIAL Product overview: D222M20Z5UF6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222M20Z5UF6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 50V Z5U RADIAL Product overview: D222M20Z5UF6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222M20Z5UF6UJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF 50V Capacitor
60-D222M20Z5UF6UJ5R
2200PF 50V Capacitor 60-D222M20Z5UF6UJ5R
CAP CER 2200PF 50V Z5U RADIAL Product overview: D222M20Z5UF6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222M20Z5UF6UJ5R can be used for catalog matching and distributor lookup.

CAP CER 2200PF 50V Z5U RADIAL Product overview: D222M20Z5UF6UJ5R from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222M20Z5UF6UJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D222M20Z5UF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222M20Z5UF6UJ5R-ND
Ceramic Capacitors D222M20Z5UF6UJ5R-ND
2200pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1123474-D222M20Z5UF6UJ5R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1123474-D222M20Z5UF6UJ5R
Capacitors - Ceramic Capacitors 1123474-D222M20Z5UF6UJ5R
Win Source Part Number: 1123474-D222M20Z5UF6 UJ5R Category: Capacitors>Ceramic Capacitors Series: D Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -30°C ~ 125°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.23.0060 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1123474-D222M20Z5UF6UJ5R
Category: Capacitors>Ceramic Capacitors
Series: D
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -30°C ~ 125°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D222M20Z5UF6UJ5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D222M20Z5UF6UJ5R
Capacitors - Ceramic Capacitors D222M20Z5UF6UJ5R
CAP CER 2200PF 50V Z5U RADIAL

CAP CER 2200PF 50V Z5U RADIAL

Supplier's Site
D 50V 2,2Nf ±20% Z5U Ammo E3 Vishay - 91K8133 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 2,2Nf ±20% Z5U Ammo E3 Vishay
91K8133
D 50V 2,2Nf ±20% Z5U Ammo E3 Vishay 91K8133
D 50V 2,2nF ±20% Z5U AMMO e3

D 50V 2,2nF ±20% Z5U AMMO e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-D222M20Z5UF6UJ5R D222M20Z5UF6UJ5R-ND 1123474-D222M20Z5UF6UJ5R D222M20Z5UF6UJ5R 91K8133
Product Name 2200PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 2,2Nf ±20% Z5U Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers