Vishay Intertechnology, Inc. Ceramic Capacitors D222M20Z5UF6TJ5R

Description
2200pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222M20Z5UF6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222M20Z5UF6TJ5R-ND
Ceramic Capacitors D222M20Z5UF6TJ5R-ND
2200pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

2200pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 50V 2,2Nf ±20% Z5U Reel E3 Vishay - 91K8132 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 2,2Nf ±20% Z5U Reel E3 Vishay
91K8132
D 50V 2,2Nf ±20% Z5U Reel E3 Vishay 91K8132
D 50V 2,2nF ±20% Z5U REEL e3

D 50V 2,2nF ±20% Z5U REEL e3

Supplier's Site
Capacitors - Ceramic Capacitors - D222M20Z5UF6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222M20Z5UF6TJ5R
Capacitors - Ceramic Capacitors D222M20Z5UF6TJ5R
CAP CER 2200PF 50V Z5U RADIAL

CAP CER 2200PF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D222M20Z5UF6TJ5R-ND 91K8132 D222M20Z5UF6TJ5R
Product Name Ceramic Capacitors D 50V 2,2Nf ±20% Z5U Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers