Vishay Intertechnology, Inc. Ceramic Capacitors D222K33Y5PL63L0R

Description
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1458PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1458PH-ND
Ceramic Capacitors 1458PH-ND
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 2200Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay - 91K8124 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay
91K8124
Ceramic Capacitor 2200Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay 91K8124
CERAMIC CAPACITOR 2200PF, 500V, Y5P, 10%, RADIAL; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 500V, Y5P, 10%, RADIAL; Capacitance:2200pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1458PH-ND 91K8124
Product Name Ceramic Capacitors Ceramic Capacitor 2200Pf, 500V, Y5P, 10%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details