Vishay Intertechnology, Inc. 0.0022uF 500V Capacitor D222K33Y5PL63J5R

Description
Cap Ceramic Single 0.0022uF 500V Y5P 10% (8.5 X 3.5mm) Radial 5mm 125°C Bulk Product overview: D222K33Y5PL63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222K33Y5PL63J5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 0.0022uF 500V Y5P 10% (8.5 X 3.5mm) Radial 5mm 125°C Bulk Product overview: D222K33Y5PL63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222K33Y5PL63J5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF 500V Capacitor
60-D222K33Y5PL63J5R
0.0022uF 500V Capacitor 60-D222K33Y5PL63J5R
Cap Ceramic Single 0.0022uF 500V Y5P 10% (8.5 X 3.5mm) Radial 5mm 125°C Bulk Product overview: D222K33Y5PL63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222K33Y5PL63J5R can be used for catalog matching and distributor lookup.

Cap Ceramic Single 0.0022uF 500V Y5P 10% (8.5 X 3.5mm) Radial 5mm 125°C Bulk Product overview: D222K33Y5PL63J5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D222K33Y5PL63J5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - D222K33Y5PL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222K33Y5PL63J5R-ND
Ceramic Capacitors D222K33Y5PL63J5R-ND
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D222K33Y5PL63J5R - 867991-D222K33Y5PL63J5R - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - D222K33Y5PL63J5R
867991-D222K33Y5PL63J5R
Ceramic Capacitors - D222K33Y5PL63J5R 867991-D222K33Y5PL63J5R
Manufacturer: Vishay Win Source Part Number: 867991-D222K33Y5PL63 J5R Series: D Operating Temperature Range: -30°C ~ 125°C Features: 2200 pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc Package: Radial, Disc Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.23.0060

Manufacturer: Vishay
Win Source Part Number: 867991-D222K33Y5PL63J5R
Series: D
Operating Temperature Range: -30°C ~ 125°C
Features: 2200 pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Package: Radial, Disc
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.23.0060

Buy Now Datasheet
Capacitor,ceramic,2.2Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay - 91K8123 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay
91K8123
Capacitor,ceramic,2.2Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay 91K8123
Capacitor,Ceramic,2. 2nF,500VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Capacitor,Ceramic,2.2nF,500VDC,10-% Tol,10+% Tol,Y5P-TC Code,-10,10%-TC

Supplier's Site
Capacitors - Ceramic Capacitors - D222K33Y5PL63J5R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
D222K33Y5PL63J5R
Capacitors - Ceramic Capacitors D222K33Y5PL63J5R
CAP CER 2200PF 500V Y5P RADIAL

CAP CER 2200PF 500V Y5P RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-D222K33Y5PL63J5R D222K33Y5PL63J5R-ND 867991-D222K33Y5PL63J5R 91K8123 D222K33Y5PL63J5R
Product Name 0.0022uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors - D222K33Y5PL63J5R Capacitor,ceramic,2.2Nf,500Vdc,10-% Tol,10+% Tol,y5P-Tc Code,-10,10%-Tc Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C150J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers