Vishay Intertechnology, Inc. Ceramic Capacitors D222K29X7RH6VJ5R

Description
2200pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 100V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222K29X7RH6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222K29X7RH6VJ5R-ND
Ceramic Capacitors D222K29X7RH6VJ5R-ND
2200pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

2200pF ±10% 100V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D222K29X7RH6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222K29X7RH6VJ5R
Capacitors - Ceramic Capacitors D222K29X7RH6VJ5R
CAP CER 2200PF 100V X7R RADIAL

CAP CER 2200PF 100V X7R RADIAL

Supplier's Site
D 100V 2,2Nf ±10% X7R Ammo E3 Vishay - 91K8118 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 2,2Nf ±10% X7R Ammo E3 Vishay
91K8118
D 100V 2,2Nf ±10% X7R Ammo E3 Vishay 91K8118
D 100V 2,2nF ±10% X7R AMMO e3

D 100V 2,2nF ±10% X7R AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D222K29X7RH6VJ5R-ND D222K29X7RH6VJ5R 91K8118
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 2,2Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details