2200pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
CAP CER 2200PF 100V Y5P RADIAL
D 100V 2,2nF ±10% Y5P REEL e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D222K25Y5PH6TL2R-ND | D222K25Y5PH6TL2R | 91K8106 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 100V 2,2Nf ±10% Y5P Reel E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |